Samtec Inc. Header, 2.54Mm, Pcb, 1X23 Position; Product Range Samtec BBS-123-G-C

Description
HEADER, 2.54MM, PCB, 1X23 POSITION; Product Range:BBS Series; No. of Contacts:23Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, PCB, 1X23 POSITION; Product Range:BBS Series; No. of Contacts:23Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X23 Position; Product Range Samtec - 87P1561 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X23 Position; Product Range Samtec
87P1561
Header, 2.54Mm, Pcb, 1X23 Position; Product Range Samtec 87P1561
HEADER, 2.54MM, PCB, 1X23 POSITION; Product Range:BBS Series; No. of Contacts:23Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X23 POSITION; Product Range:BBS Series; No. of Contacts:23Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87P1561
Product Name Header, 2.54Mm, Pcb, 1X23 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details