Samtec Inc. Header, 2.54Mm, Pcb, 1X15 Position; Product Range Samtec BBS-115-G-A

Description
HEADER, 2.54MM, PCB, 1X15 POSITION; Product Range:BBS Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 2.54MM, PCB, 1X15 POSITION; Product Range:BBS Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, PCB, 1x15 Position from the BBS Series by Samtec features a low-profile design that achieves a board spacing of 3.89mm when mated with SL Series connectors. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made of phosphor bronze or brass, with plating options available in gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is designed for through-hole termination and is recognized for its compatibility with various mating connectors in the series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, PCB, 1x15 Position from the BBS Series by Samtec features a low-profile design that achieves a board spacing of 3.89mm when mated with SL Series connectors. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminals are made of phosphor bronze or brass, with plating options available in gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is designed for through-hole termination and is recognized for its compatibility with various mating connectors in the series.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X15 Position; Product Range Samtec - 11P3163 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X15 Position; Product Range Samtec
11P3163
Header, 2.54Mm, Pcb, 1X15 Position; Product Range Samtec 11P3163
HEADER, 2.54MM, PCB, 1X15 POSITION; Product Range:BBS Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X15 POSITION; Product Range:BBS Series; No. of Contacts:15Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3163
Product Name Header, 2.54Mm, Pcb, 1X15 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5741-104-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details