Samtec Inc. Board-Board Connector, Header, 12 Position, 1Row; Product Range Samtec BBS-112-G-A

Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 12 Position, 1Row; Product Range Samtec - 11P3157 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 12 Position, 1Row; Product Range Samtec
11P3157
Board-Board Connector, Header, 12 Position, 1Row; Product Range Samtec 11P3157
BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 12 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3157
Product Name Board-Board Connector, Header, 12 Position, 1Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS12605F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
D- Sub High Grade - 86303057NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details
PTFE Insulated Top Mount Solder Terminal - 11307 - Keystone Electronics Corp.
Specs
Product Type PCB Pins
Mounting Solder
Voltage Rating 2 volts
View Details