Samtec Inc. Header, 2.54Mm, Pcb, 1X9 Position; Product Range Samtec BBS-109-G-C

Description
HEADER, 2.54MM, PCB, 1X9 POSITION; Product Range:BBS Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, PCB, 1X9 POSITION; Product Range:BBS Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X9 Position; Product Range Samtec - 59P3189 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X9 Position; Product Range Samtec
59P3189
Header, 2.54Mm, Pcb, 1X9 Position; Product Range Samtec 59P3189
HEADER, 2.54MM, PCB, 1X9 POSITION; Product Range:BBS Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X9 POSITION; Product Range:BBS Series; No. of Contacts:9Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 59P3189
Product Name Header, 2.54Mm, Pcb, 1X9 Position; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
Headers & Wire Housings - B5740-212-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
IC Socket Adapters - 9195532 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Surface mount
View Details