Samtec Inc. Board-Board Connector Header, 8 Position, 1Row; Product Range Samtec BBS-108-G-A

Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 8 Position, 1Row; Product Range Samtec - 11P3149 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8 Position, 1Row; Product Range Samtec
11P3149
Board-Board Connector Header, 8 Position, 1Row; Product Range Samtec 11P3149
BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3149
Product Name Board-Board Connector Header, 8 Position, 1Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-204-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details