Samtec Inc. Connector, Header, 1Pos, 1Row; Product Range Samtec BBS-101-T-B

Description
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:BBS Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:BBS Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row from the Samtec BBS Series features a low profile design that achieves a board spacing of 3.89 mm when mated with compatible connectors. It is designed for through-hole termination and is suitable for applications requiring a reliable yet separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminal material options include phosphor bronze or brass, with plating options of gold or tin over nickel. This connector is RoHS compliant and lead-free solderable, specifically for wave soldering. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row from the Samtec BBS Series features a low profile design that achieves a board spacing of 3.89 mm when mated with compatible connectors. It is designed for through-hole termination and is suitable for applications requiring a reliable yet separable connection. The insulator material is black glass-filled polyester, and it operates within a temperature range of -55°C to +125°C. The terminal material options include phosphor bronze or brass, with plating options of gold or tin over nickel. This connector is RoHS compliant and lead-free solderable, specifically for wave soldering. It is important to note that some lengths, styles, and options may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Product Range Samtec - 87P1363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Product Range Samtec
87P1363
Connector, Header, 1Pos, 1Row; Product Range Samtec 87P1363
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:BBS Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Product Range:BBS Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 87P1363
Product Name Connector, Header, 1Pos, 1Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
DDR4 SMT - 10151094-1102311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details