Samtec Inc. Header, 2.54Mm, Lo Profile, 32Pos; Pitch Spacing Samtec BBL-132-T-F

Description
HEADER, 2.54MM, LO PROFILE, 32POS; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LO PROFILE, 32POS; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Lo Profile, 32Pos; Pitch Spacing Samtec - 11P3134 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Lo Profile, 32Pos; Pitch Spacing Samtec
11P3134
Header, 2.54Mm, Lo Profile, 32Pos; Pitch Spacing Samtec 11P3134
HEADER, 2.54MM, LO PROFILE, 32POS; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Contact Termination:Solder RoHS Compliant: Yes

HEADER, 2.54MM, LO PROFILE, 32POS; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3134
Product Name Header, 2.54Mm, Lo Profile, 32Pos; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Backplane Conn, R/a Hdr, 72P, Press Fit; Product Range Amphenol Communications Solutions - 64AC2829 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details