Samtec Inc. Board-Board Conn, Header, 32Way, 1Row; Pitch Spacing Samtec BBL-132-G-F

Description
BOARD-BOARD CONN, HEADER, 32WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 32WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 32Way, 1Row; Pitch Spacing Samtec - 11P3132 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 32Way, 1Row; Pitch Spacing Samtec
11P3132
Board-Board Conn, Header, 32Way, 1Row; Pitch Spacing Samtec 11P3132
BOARD-BOARD CONN, HEADER, 32WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 32WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3132
Product Name Board-Board Conn, Header, 32Way, 1Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 1730909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
8+3 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-03-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details