Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins BBL-132-G-E

Description
Win Source Part Number: 1050089-BBL-132-G-E Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBL Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 7 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.070" (1.78mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): TS-132-G-A; TSW-132-07-L-S; TSW-132-07-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LFBBL132 -G-E; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: BBL132GE,SAM1000-32 Base Product Number: BBL-132
Request a Quote Datasheet
Description
Win Source Part Number: 1050089-BBL-132-G-E Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBL Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 7 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.070" (1.78mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): TS-132-G-A; TSW-132-07-L-S; TSW-132-07-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LFBBL132 -G-E; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: BBL132GE,SAM1000-32 Base Product Number: BBL-132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1050089-BBL-132-G-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1050089-BBL-132-G-E
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1050089-BBL-132-G-E
Win Source Part Number: 1050089-BBL-132-G-E Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBL Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 7 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.300" (7.62mm) Insulation Height: 0.070" (1.78mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.105" (2.67mm) Alternative Parts (Cross-Reference): TS-132-G-A; TSW-132-07-L-S; TSW-132-07-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LFBBL132 -G-E; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: BBL132GE,SAM1000-32 Base Product Number: BBL-132

Win Source Part Number: 1050089-BBL-132-G-E
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BBL
Number of Positions: 32
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Standard Package: 7
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.300" (7.62mm)
Insulation Height: 0.070" (1.78mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.105" (2.67mm)
Alternative Parts (Cross-Reference): TS-132-G-A; TSW-132-07-L-S; TSW-132-07-G-S; 22-28-4323; 77311-118-32LF; 77311-101-32LFBBL132-G-E;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: BBL132GE,SAM1000-32
Base Product Number: BBL-132

Buy Now Datasheet
Conn, Stacking, Header, 32Pos, 1Row; Pitch Spacing Samtec - 53AJ6441 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Header, 32Pos, 1Row; Pitch Spacing Samtec
53AJ6441
Conn, Stacking, Header, 32Pos, 1Row; Pitch Spacing Samtec 53AJ6441
CONN, STACKING, HEADER, 32POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONN, STACKING, HEADER, 32POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1050089-BBL-132-G-E 53AJ6441
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Conn, Stacking, Header, 32Pos, 1Row; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Gold; Gold
Unlock Full Specs
to access all available technical data

Similar Products

.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details