Samtec Inc. Header, 2.54Mm, Low Profile, 26 Position; Pitch Spacing Samtec BBL-126-G-E

Description
HEADER, 2.54MM, LOW PROFILE, 26 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LOW PROFILE, 26 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 26 Position; Pitch Spacing Samtec - 11P3107 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 26 Position; Pitch Spacing Samtec
11P3107
Header, 2.54Mm, Low Profile, 26 Position; Pitch Spacing Samtec 11P3107
HEADER, 2.54MM, LOW PROFILE, 26 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 26 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3107
Product Name Header, 2.54Mm, Low Profile, 26 Position; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224109600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - 102099-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10148176-2301J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details