Samtec Inc. Header, 2.54Mm, Low Profile, 24 Position; Pitch Spacing Samtec BBL-124-T-E

Description
HEADER, 2.54MM, LOW PROFILE, 24 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LOW PROFILE, 24 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 24 Position; Pitch Spacing Samtec - 11P3101 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 24 Position; Pitch Spacing Samtec
11P3101
Header, 2.54Mm, Low Profile, 24 Position; Pitch Spacing Samtec 11P3101
HEADER, 2.54MM, LOW PROFILE, 24 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 24 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3101
Product Name Header, 2.54Mm, Low Profile, 24 Position; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2240696F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 103239-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers, Male Pins - 71918-164LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting Through-Hole; Solder; Through Hole
Features Keying Slot, Mounting Flange
View Details
2 suppliers