Samtec Inc. Header, 2.54Mm, Low Profile, 18 Position; Pitch Spacing Samtec BBL-118-T-E

Description
HEADER, 2.54MM, LOW PROFILE, 18 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LOW PROFILE, 18 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 18 Position; Pitch Spacing Samtec - 11P3077 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 18 Position; Pitch Spacing Samtec
11P3077
Header, 2.54Mm, Low Profile, 18 Position; Pitch Spacing Samtec 11P3077
HEADER, 2.54MM, LOW PROFILE, 18 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 18 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3077
Product Name Header, 2.54Mm, Low Profile, 18 Position; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers