Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
BBL-118-G-E -- PCB HEADERS
Samtec Inc.
PCB Headers
BBL-118-G-E
Description
Header 2.54mm low profile 18way Z=1.78mm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Header 2.54mm low profile 18way Z=1.78mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7666420
PCB Headers
7666420
Header 2.54mm low profile 18way Z=1.78mm
Header 2.54mm low profile 18way Z=1.78mm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7666420P
PCB Headers
7666420P
Header 2.54mm low profile 18way Z=1.78mm
Header 2.54mm low profile 18way Z=1.78mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Electrical Connectors
Electrical Connectors
Product Number
7666420
7666420P
Product Name
PCB Headers
PCB Headers
Connector Type
Board to Board Connector
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Test Point, Pcb, Through Hole; Product Range Keystone
1030
Specs
Mounting
Through Hole Mount
View Details
Beckhoff Automation LLC
ZS2000-2331 | M8 plug field assembly, sensor and power, IP65/67
View Details
BARTEC
Amphenol STAR-LINE EX
amphenol connectors starline ex series
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
RS Components, Ltd.
PCB Headers
1730922
Specs
Connector Type
Board to Board Connector; Wire to Board Connector
Geometry
Straight; Straight
Termination
Solder
View Details