Samtec Inc. Board-Board Connector, Header, 16 Position, 1Row; Pitch Spacing Samtec BBL-116-G-E

Description
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 16 Position, 1 Row, part number 67K7659, features a pitch spacing of 2.54 mm (0.100 inches) and is designed for through-hole termination. It is part of the BBL series and is constructed with a contact material of phosphor bronze. The connector is RoHS compliant and supports a temperature range of -55°C to +125°C. The insulator material options include black glass filled polyester and black high-temperature nylon. This connector is suitable for applications requiring a low-profile design, achieving a board spacing of 3.89 mm (0.153 inches) when mated with compatible series. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Header, 16 Position, 1 Row, part number 67K7659, features a pitch spacing of 2.54 mm (0.100 inches) and is designed for through-hole termination. It is part of the BBL series and is constructed with a contact material of phosphor bronze. The connector is RoHS compliant and supports a temperature range of -55°C to +125°C. The insulator material options include black glass filled polyester and black high-temperature nylon. This connector is suitable for applications requiring a low-profile design, achieving a board spacing of 3.89 mm (0.153 inches) when mated with compatible series. It offers the reliability of a permanent connection while maintaining the flexibility of a separable connection.

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector, Header, 16 Position, 1Row; Pitch Spacing Samtec - 67K7659 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 16 Position, 1Row; Pitch Spacing Samtec
67K7659
Board-Board Connector, Header, 16 Position, 1Row; Pitch Spacing Samtec 67K7659
BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 16 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 67K7659
Product Name Board-Board Connector, Header, 16 Position, 1Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Hard Metric Connector, Header, 24 Position; Product Range Amphenol Communications Solutions - 06M1865 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 24
View Details