Samtec Inc. Header, 2.54Mm, Low Profile, 6 Position; Pitch Spacing Samtec BBL-106-T-E

Description
HEADER, 2.54MM, LOW PROFILE, 6 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LOW PROFILE, 6 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 6 Position; Pitch Spacing Samtec - 11P3030 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 6 Position; Pitch Spacing Samtec
11P3030
Header, 2.54Mm, Low Profile, 6 Position; Pitch Spacing Samtec 11P3030
HEADER, 2.54MM, LOW PROFILE, 6 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 6 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, 6Pos, Header, 2.54Mm, Tht; Pitch Spacing Samtec - 85AC1439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 6Pos, Header, 2.54Mm, Tht; Pitch Spacing Samtec
85AC1439
Connector, 6Pos, Header, 2.54Mm, Tht; Pitch Spacing Samtec 85AC1439
CONNECTOR, 6POS, HEADER, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:BBL Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, 6POS, HEADER, 2.54MM, THT; Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Header; Product Range:BBL Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 11P3030 85AC1439
Product Name Header, 2.54Mm, Low Profile, 6 Position; Pitch Spacing Samtec Connector, 6Pos, Header, 2.54Mm, Tht; Pitch Spacing Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details