Samtec Inc. Header, 2.54Mm, Low Profile, 5 Position; Pitch Spacing Samtec BBL-105-T-F

Description
HEADER, 2.54MM, LOW PROFILE, 5 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, LOW PROFILE, 5 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 5 Position; Pitch Spacing Samtec - 11P3027 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 5 Position; Pitch Spacing Samtec
11P3027
Header, 2.54Mm, Low Profile, 5 Position; Pitch Spacing Samtec 11P3027
HEADER, 2.54MM, LOW PROFILE, 5 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 5 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3027
Product Name Header, 2.54Mm, Low Profile, 5 Position; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Carriers for
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-MV11605M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers