Samtec Inc. Board Stacking Conn, Hdr, 28Pos, 2Row; Product Range Samtec BBD114TA

Description
BOARD STACKING CONN, HDR, 28POS, 2ROW; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: No
Datasheet
Description
BOARD STACKING CONN, HDR, 28POS, 2ROW; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Stacking Conn, Hdr, 28Pos, 2Row; Product Range Samtec - 52R9591 - Newark, An Avnet Company
Chicago, IL, United States
Board Stacking Conn, Hdr, 28Pos, 2Row; Product Range Samtec
52R9591
Board Stacking Conn, Hdr, 28Pos, 2Row; Product Range Samtec 52R9591
BOARD STACKING CONN, HDR, 28POS, 2ROW; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: No

BOARD STACKING CONN, HDR, 28POS, 2ROW; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52R9591
Product Name Board Stacking Conn, Hdr, 28Pos, 2Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details