Samtec Inc. Stacking Header, 2.54Mm, Vertical Through-Hole, 72 Position; Product Range Samtec BBD-136-T-A

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 72 POSITION; Product Range:BBD Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 72 POSITION; Product Range:BBD Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through-Hole, 72 Position; Product Range Samtec - 73P5160 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 72 Position; Product Range Samtec
73P5160
Stacking Header, 2.54Mm, Vertical Through-Hole, 72 Position; Product Range Samtec 73P5160
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 72 POSITION; Product Range:BBD Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 72 POSITION; Product Range:BBD Series; No. of Contacts:72Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73P5160
Product Name Stacking Header, 2.54Mm, Vertical Through-Hole, 72 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
13+13 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2242696F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers