Samtec Inc. Connector, Stacking, Header, 48Pos, 2Row; Product Range Samtec BBD-124-G-A

Description
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Product Range:BBD Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Product Range:BBD Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stacking, Header, 48Pos, 2Row; Product Range Samtec - 01AC1551 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 48Pos, 2Row; Product Range Samtec
01AC1551
Connector, Stacking, Header, 48Pos, 2Row; Product Range Samtec 01AC1551
CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Product Range:BBD Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 48POS, 2ROW; Product Range:BBD Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01AC1551
Product Name Connector, Stacking, Header, 48Pos, 2Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-210-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102155-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
D-Sub Standard Board Mount - D09S33E6GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details