Samtec Inc. Stacking Header, 2.54Mm, Vertical Through-Hole, 40 Position; Product Range Samtec BBD-120-T-A

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through-Hole, 40 Position; Product Range Samtec - 73P6888 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 40 Position; Product Range Samtec
73P6888
Stacking Header, 2.54Mm, Vertical Through-Hole, 40 Position; Product Range Samtec 73P6888
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73P6888
Product Name Stacking Header, 2.54Mm, Vertical Through-Hole, 40 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3245096M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102316-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9790 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details