Samtec Inc. Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec BBD-114-T-B

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec - 83T7847 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec
83T7847
Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec 83T7847
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 28 POSITION; Product Range:BBD Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7847
Product Name Stacking Header, 2.54Mm, Vertical Through-Hole, 28 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Wire-Board Conn, Header, 34Pos, 2.54Mm; Connector Type Amphenol Communications Solutions - 62K6220 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details