Samtec Inc. Custom Parts - Custom Parts (0 - A) - AW-90-03-G-D-200-075 AW-90-03-G-D-200-075

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173730-AW-90-03-G-D -200-075 Packaging: Bulk Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 180 Gender: Male Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): AW-9003GD200075; AW9003GD200075; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173730-AW-90-03-G-D -200-075 Packaging: Bulk Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 180 Gender: Male Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): AW-9003GD200075; AW9003GD200075; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AW-90-03-G-D-200-075 - 1173730-AW-90-03-G-D-200-075 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AW-90-03-G-D-200-075
1173730-AW-90-03-G-D-200-075
Custom Parts - Custom Parts (0 - A) - AW-90-03-G-D-200-075 1173730-AW-90-03-G-D-200-075
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173730-AW-90-03-G-D -200-075 Packaging: Bulk Pitch: 800 µm Number of Rows: 2 Termination: Solder Number of Contacts: 180 Gender: Male Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): AW-9003GD200075; AW9003GD200075; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173730-AW-90-03-G-D-200-075
Packaging: Bulk
Pitch: 800 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 180
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): AW-9003GD200075; AW9003GD200075;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173730-AW-90-03-G-D-200-075
Product Name Custom Parts - Custom Parts (0 - A) - AW-90-03-G-D-200-075
Unlock Full Specs
to access all available technical data

Similar Products