Samtec Inc. Unspecified Connectors ASP-65067-01-K-TR

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-65067-01-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-65067-01-K-TR
Unspecified Connectors ASP-65067-01-K-TR
Connector

Connector

Buy Now
Rectangular Connectors - ASP-65067-01-K-TR - 60203-ASP-65067-01-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ASP-65067-01-K-TR
60203-ASP-65067-01-K-TR
Rectangular Connectors - ASP-65067-01-K-TR 60203-ASP-65067-01-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 60203-ASP-65067-01-K -TR Packaging: Reel Number of Positions: 100 Pitch: 0.020" (0.50mm) Mounting Style: SMD Features: Board Guide, Pick and Place Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0μin (0.25μm) Height Above Board: 0.128" (3.25mm) Family Name: ASP Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 1253-3620; Introduction Date: September 24, 2001 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 60203-ASP-65067-01-K-TR
Packaging: Reel
Number of Positions: 100
Pitch: 0.020" (0.50mm)
Mounting Style: SMD
Features: Board Guide, Pick and Place
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0μin (0.25μm)
Height Above Board: 0.128" (3.25mm)
Family Name: ASP
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 1253-3620;
Introduction Date: September 24, 2001
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-65067-01-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-65067-01-K-TR
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site
asp / Tape & Reel Samtec - 44Y6632 - Newark, An Avnet Company
Chicago, IL, United States
asp / Tape & Reel Samtec
44Y6632
asp / Tape & Reel Samtec 44Y6632
"ASP" / Tape & Reel

"ASP" / Tape & Reel

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-65067-01-K-TR 60203-ASP-65067-01-K-TR ASP-65067-01-K-TR 44Y6632
Product Name Unspecified Connectors Rectangular Connectors - ASP-65067-01-K-TR Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) asp / Tape & Reel Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Binding Post to Banana Plug, Adapter - 9329 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details