CONN ARRAY PLUG 400POS SMD GOLD Product overview: ASP-134602-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-134602-01 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 809953-ASP-134602-01
Packaging: Reel
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Features: Board Guide
Connector Type: Array, Male Pins
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Height Above Board: 0.181" (4.60mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN ARRAY PLUG 400POS SMD GOLD
CONN, VITA 57 FMC, HEADER, 400POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ASP-134602-01 | 1802759 | 809953-ASP-134602-01 | ASP-134602-01 | ASP-134602-01 | 79X1315 |
| Product Name | SMD Electronic Connector | PCB Sockets | Rectangular Connectors - ASP-134602-01 | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec |
| Geometry | Straight; Straight |