Samtec Inc. Unspecified Connectors ASP-134487-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-134487-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-134487-01
Unspecified Connectors ASP-134487-01
Connector

Connector

Buy Now
PCB Sockets - 1802764 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802764
PCB Sockets 1802764
Samtec ASP-134487-01 PCB Socket

Samtec ASP-134487-01 PCB Socket

Supplier's Site
PCB Sockets - 1802411 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802411
PCB Sockets 1802411
Samtec ASP-134487-01 PCB Socket

Samtec ASP-134487-01 PCB Socket

Supplier's Site
Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec - 10R0898 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec
10R0898
Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec 10R0898
CONN, VITA 57 FMC, HEADER, 400POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

CONN, VITA 57 FMC, HEADER, 400POS, 10ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-134487-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-134487-01
CONN HD ARRAY PLUG 400P SMD GOLD

CONN HD ARRAY PLUG 400P SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-134487-01 1802764 10R0898 ASP-134487-01
Product Name Unspecified Connectors PCB Sockets Conn, Vita 57 Fmc, Header, 400Pos, 10Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug W/ ATUM Strain Relief (568A) - 110825 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers