Samtec Inc. SMD Electronic Connector ASP-129637-03

Description
CONN HDR 156POS SMD GOLD Product overview: ASP-129637-03 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-129637-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 156POS SMD GOLD Product overview: ASP-129637-03 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-129637-03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-ASP-129637-03
SMD Electronic Connector 308-ASP-129637-03
CONN HDR 156POS SMD GOLD Product overview: ASP-129637-03 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-129637-03 can be used for catalog matching and distributor lookup.

CONN HDR 156POS SMD GOLD Product overview: ASP-129637-03 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-129637-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ASP-129637-03
Unspecified Connectors ASP-129637-03
Connector

Connector

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1340653-ASP-129637-03 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1340653-ASP-129637-03
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1340653-ASP-129637-03
Win Source Part Number: 1340653-ASP-129637-0 3 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 156 Pitch: 0.025" (0.64mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Header, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Height Above Board: 0.342" (8.68mm) Standard Package: 26 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: 129637-03 California Prop 65: Warning Information

Win Source Part Number: 1340653-ASP-129637-03
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: ASP
Number of Positions: 156
Pitch: 0.025" (0.64mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Header, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Height Above Board: 0.342" (8.68mm)
Standard Package: 26
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: 129637-03
California Prop 65: Warning Information

Buy Now Datasheet
Connector, Header, 156Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec - 27T2391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 156Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec
27T2391
Connector, Header, 156Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec 27T2391
CONNECTOR, HEADER, 156POS, 2ROW, 0.635MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 156POS, 2ROW, 0.635MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:156Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-129637-03
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-129637-03
CONN HDR 156POS SMD GOLD

CONN HDR 156POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-ASP-129637-03 ASP-129637-03 1340653-ASP-129637-03 27T2391 ASP-129637-03
Product Name SMD Electronic Connector Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Header, 156Pos, 2Row, 0.635Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers