Samtec Inc. Unspecified Connectors ASP-122953-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-122953-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-122953-01
Unspecified Connectors ASP-122953-01
Connector

Connector

Buy Now
Rectangular Connectors - ASP-122953-01 - 847106-ASP-122953-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ASP-122953-01
847106-ASP-122953-01
Rectangular Connectors - ASP-122953-01 847106-ASP-122953-01
Manufacturer: Samtec Inc. Win Source Part Number: 847106-ASP-122953-01 Series: ASP Features: Position Connector Package: Bulk Family Name: 122953-01 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q5396740DW, ASP-122953-01-NDL, SAM10402, ASP-122953-01-ND, Q6947293

Manufacturer: Samtec Inc.
Win Source Part Number: 847106-ASP-122953-01
Series: ASP
Features: Position Connector
Package: Bulk
Family Name: 122953-01
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q5396740DW, ASP-122953-01-NDL, SAM10402, ASP-122953-01-ND, Q6947293

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ASP-122953-01
SMD Electronic Connector 308-ASP-122953-01
CONN RCPT 160POS SMD GOLD Product overview: ASP-122953-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-122953-01 can be used for catalog matching and distributor lookup.

CONN RCPT 160POS SMD GOLD Product overview: ASP-122953-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-122953-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 160Pos, 2Row, 0.5Mm; Pitch Spacing Samtec - 56AC5104 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 160Pos, 2Row, 0.5Mm; Pitch Spacing Samtec
56AC5104
Connector, Rcpt, 160Pos, 2Row, 0.5Mm; Pitch Spacing Samtec 56AC5104
CONNECTOR, RCPT, 160POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:160Contacts ; Gender:Receptacle; Product Range:ASP Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 160POS, 2ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:160Contacts; Gender:Receptacle; Product Range:ASP Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Card Edge, Receptacle, 160 Position, 2Row; Mezzanine Connector Type Samtec - 96K4666 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Card Edge, Receptacle, 160 Position, 2Row; Mezzanine Connector Type Samtec
96K4666
Connector, Card Edge, Receptacle, 160 Position, 2Row; Mezzanine Connector Type Samtec 96K4666
CONNECTOR, CARD EDGE, RECEPTACLE, 160 POSITION, 2ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:160Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, CARD EDGE, RECEPTACLE, 160 POSITION, 2ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:160Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-122953-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-122953-01
CONN RCPT 160POS SMD GOLD

CONN RCPT 160POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-122953-01 847106-ASP-122953-01 308-ASP-122953-01 56AC5104 96K4666 ASP-122953-01
Product Name Unspecified Connectors Rectangular Connectors - ASP-122953-01 SMD Electronic Connector Connector, Rcpt, 160Pos, 2Row, 0.5Mm; Pitch Spacing Samtec Connector, Card Edge, Receptacle, 160 Position, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Card Edge Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1223-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details