Samtec Inc. Unspecified Connectors ASP-105885-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-105885-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-105885-01
Unspecified Connectors ASP-105885-01
Connector

Connector

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ASP-105885-01
SMD Electronic Connector 308-ASP-105885-01
CONN ARRAY PLUG 114POS SMD GOLD Product overview: ASP-105885-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-105885-01 can be used for catalog matching and distributor lookup.

CONN ARRAY PLUG 114POS SMD GOLD Product overview: ASP-105885-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-105885-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - ASP-105885-01 - 911777-ASP-105885-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ASP-105885-01
911777-ASP-105885-01
Rectangular Connectors - ASP-105885-01 911777-ASP-105885-01
Manufacturer: Samtec Inc. Win Source Part Number: 911777-ASP-105885-01 Series: ASP Features: 114 Position Connector Array, Male Pins Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 105885-01 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM10400CT, SAM10400-ND, SAM10400, SAM10400TR, ASP-105885-01-ND, SAM10400DKR

Manufacturer: Samtec Inc.
Win Source Part Number: 911777-ASP-105885-01
Series: ASP
Features: 114 Position Connector Array, Male Pins Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 105885-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10400CT, SAM10400-ND, SAM10400, SAM10400TR, ASP-105885-01-ND, SAM10400DKR

Buy Now Datasheet
Mezzanine Conn, Plug, 114Pos, 6Row Rohs Compliant Samtec - 85AJ1612 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 114Pos, 6Row Rohs Compliant Samtec
85AJ1612
Mezzanine Conn, Plug, 114Pos, 6Row Rohs Compliant Samtec 85AJ1612
MEZZANINE CONN, PLUG, 114POS, 6ROW ROHS COMPLIANT: YES

MEZZANINE CONN, PLUG, 114POS, 6ROW ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-105885-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-105885-01
CONN ARRAY PLUG 114POS SMD GOLD

CONN ARRAY PLUG 114POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-105885-01 308-ASP-105885-01 911777-ASP-105885-01 85AJ1612 ASP-105885-01
Product Name Unspecified Connectors SMD Electronic Connector Rectangular Connectors - ASP-105885-01 Mezzanine Conn, Plug, 114Pos, 6Row Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details