Manufacturer: Samtec Inc.
Win Source Part Number: 911776-ASP-105884-01
Series: ASP
Features: 114 Position Connector Array, Female Sockets Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: 105884-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10399, ASP-105884-01-ND
CONN ARRAY RCPT 114POS SMD GOLD Product overview: ASP-105884-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-105884-01 can be used for catalog matching and distributor lookup.
CONN ARRAY RCPT 114POS SMD GOLD
CONN, ARRAY FEMALE, 114POS, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 911776-ASP-105884-01 | ASP-105884-01 | 308-ASP-105884-01 | ASP-105884-01 | 24R2781 |
| Product Name | Rectangular Connectors - ASP-105884-01 | Unspecified Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Array Female, 114Pos, 1.27Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |