CONN ARRAY PLUG 114POS SMD GOLD Product overview: ASP-103614-04 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-103614-04 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 1332460-ASP-103614-0
Category: Connectors, Interconnects>Rectan
Packaging: Strip
Number of Positions: 114
Pitch: 0.050" (1.27mm)
Connector Type: Array, Male Pins
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Mated Stacking Heights: 10mm
Height Above Board: 0.363" (9.22mm)
Standard Package: 175
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10398,ASP-103614-
Base Product Number: 103614-04
RoHS Status: ROHS3 Compliant
CONN ARRAY PLUG 114POS SMD GOLD
CONN, VITA 42 XMC, HEADER, 114POS, 6ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASP-103614-04 | 308-ASP-103614-04 | 1332460-ASP-103614-04 | ASP-103614-04 | 79X1307 |
| Product Name | Unspecified Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Vita 42 Xmc, Header, 114Pos, 6Row; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |