Samtec Inc. Unspecified Connectors ASP-103614-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-103614-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-103614-01
Unspecified Connectors ASP-103614-01
Connector

Connector

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-103614-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-103614-01
CONN ARRAY PLUG 114POS SMD GOLD

CONN ARRAY PLUG 114POS SMD GOLD

Supplier's Site
Conn, Array Male, 114Pos, 1.27Mm; Mezzanine Connector Type Samtec - 84K8047 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Array Male, 114Pos, 1.27Mm; Mezzanine Connector Type Samtec
84K8047
Conn, Array Male, 114Pos, 1.27Mm; Mezzanine Connector Type Samtec 84K8047
CONN, ARRAY MALE, 114POS, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy

CONN, ARRAY MALE, 114POS, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy

Supplier's Site Datasheet
Header, Micro .050
Chicago, IL, United States
Header, Micro .050"2X10 With Standoffs Samtec
37AH9065
Header, Micro .050"2X10 With Standoffs Samtec 37AH9065
HEADER, MICRO .050"2X10 WITH STANDOFFS

HEADER, MICRO .050"2X10 WITH STANDOFFS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-103614-01 ASP-103614-01 84K8047 37AH9065
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Array Male, 114Pos, 1.27Mm; Mezzanine Connector Type Samtec Header, Micro .050"2X10 With Standoffs Samtec
Connector Type Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details