Samtec Inc. Unspecified Connectors ASP-103612-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
ASP-103612-01
Unspecified Connectors ASP-103612-01
Connector

Connector

Buy Now
Rectangular Connectors - ASP-103612-01 - 911774-ASP-103612-01 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ASP-103612-01
911774-ASP-103612-01
Rectangular Connectors - ASP-103612-01 911774-ASP-103612-01
Manufacturer: Samtec Inc. Win Source Part Number: 911774-ASP-103612-01 Series: ASP Features: 114 Position Connector Array, Female Sockets Surface Mount Gold Package: Strip Mounting: Surface Mount Family Name: 103612-01 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 675 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: ASP-103612-01-ND, SAM10393

Manufacturer: Samtec Inc.
Win Source Part Number: 911774-ASP-103612-01
Series: ASP
Features: 114 Position Connector Array, Female Sockets Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: 103612-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 675
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: ASP-103612-01-ND, SAM10393

Buy Now Datasheet
PCB Sockets - 2502812 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502812
PCB Sockets 2502812
VITA 42 - SamArray Socket - when mated w

VITA 42 - SamArray Socket - when mated w

Supplier's Site
PCB Sockets - 2502813 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502813
PCB Sockets 2502813
VITA 42 - SamArray Socket - when mated w

VITA 42 - SamArray Socket - when mated w

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
308-ASP-103612-01
SMD Electronic Connector 308-ASP-103612-01
CONN ARRAY RCPT 114POS SMD GOLD Product overview: ASP-103612-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-103612-01 can be used for catalog matching and distributor lookup.

CONN ARRAY RCPT 114POS SMD GOLD Product overview: ASP-103612-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-103612-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-103612-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-103612-01
CONN ARRAY RCPT 114POS SMD GOLD

CONN ARRAY RCPT 114POS SMD GOLD

Supplier's Site
Connector, Rcpt, 114Pos, 6Row, 1.27Mm; Mezzanine Connector Type Samtec - 89M6468 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 114Pos, 6Row, 1.27Mm; Mezzanine Connector Type Samtec
89M6468
Connector, Rcpt, 114Pos, 6Row, 1.27Mm; Mezzanine Connector Type Samtec 89M6468
CONNECTOR, RCPT, 114POS, 6ROW, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

CONNECTOR, RCPT, 114POS, 6ROW, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-103612-01 911774-ASP-103612-01 2502812 308-ASP-103612-01 ASP-103612-01 89M6468
Product Name Unspecified Connectors Rectangular Connectors - ASP-103612-01 PCB Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 114Pos, 6Row, 1.27Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data