Samtec Inc. Connectors,Interconnects ARF6-16-S-RA-TR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO252-3 Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO252-3 Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Mounting Type: Requires Holder Termination: Solder Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO252-3 Contact Finish: Tin Contact Finish Thickness: 7.87µin (0.200µm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Requires Holder
Termination: Solder
Features: N-Channel 600 V 18A (Tc) 72W (Tc) Surface Mount PG-TO252-3
Contact Finish: Tin
Contact Finish Thickness: 7.87µin (0.200µm)

Buy Now Datasheet
PCB Sockets - 2502810 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502810
PCB Sockets 2502810
0.635 mm AcceleRate Slim Socket for ARC6

0.635 mm AcceleRate Slim Socket for ARC6

Supplier's Site
PCB Sockets - 2502811 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502811
PCB Sockets 2502811
0.635 mm AcceleRate Slim Socket for ARC6

0.635 mm AcceleRate Slim Socket for ARC6

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
443-ARF6-16-S-RA-TR
SMD Electronic Connector 443-ARF6-16-S-RA-TR
CONN SKT 16PAIR SMD GOLD RA Product overview: ARF6-16-S-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-ARF6-16-S-RA-TR can be used for catalog matching and distributor lookup.

CONN SKT 16PAIR SMD GOLD RA Product overview: ARF6-16-S-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-ARF6-16-S-RA-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - ARF6-16-S-RA-TR - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
ARF6-16-S-RA-TR
Pluggable Connector Assemblies ARF6-16-S-RA-TR
CONN SKT 16PAIR SMD GOLD RA

CONN SKT 16PAIR SMD GOLD RA

Supplier's Site Datasheet
Mezzanine Conn, R/a Rcpt, 16Pos, 1Row Samtec - 85AJ1574 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Rcpt, 16Pos, 1Row Samtec
85AJ1574
Mezzanine Conn, R/a Rcpt, 16Pos, 1Row Samtec 85AJ1574
MEZZANINE CONN, R/A RCPT, 16POS, 1ROW

MEZZANINE CONN, R/A RCPT, 16POS, 1ROW

Supplier's Site
Pluggable Connectors - ARF6-16-S-RA-TR - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
ARF6-16-S-RA-TR
Pluggable Connectors ARF6-16-S-RA-TR
CONN SKT 16PAIR SMD GOLD RA

CONN SKT 16PAIR SMD GOLD RA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2502810 443-ARF6-16-S-RA-TR ARF6-16-S-RA-TR 85AJ1574 ARF6-16-S-RA-TR
Product Name Connectors,Interconnects PCB Sockets SMD Electronic Connector Pluggable Connector Assemblies Mezzanine Conn, R/a Rcpt, 16Pos, 1Row Samtec Pluggable Connectors
Termination Solder Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details