Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Distance Measuring
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Termination: Solder
Features: 200 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
| Win Source Electronics | |
|---|---|
| Product Category | Distance Meters |
| Product Number | ARF6-16-L-RA-TR |
| Product Name | Sensors, Transducers - Optical Sensors - Distance Measuring |
| Measuring Technology | Laser or optical gaging |