Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Number of Positions: 5
Mounting Type: Requires Holder
Termination: Solder
Features: NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) SPI 40 MHz 16-SOIC
0.635 mm AcceleRate Slim Socket for ARC6
0.635 mm AcceleRate Slim Socket for ARC6
CONN SKT 8PAIR SMD GOLD RA Product overview: ARF6-08-S-RA-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-ARF6-08-S-RA-TR can be used for catalog matching and distributor lookup.
MEZZANINE CONN, R/A RCPT, 8POS, 1ROW ROHS COMPLIANT: YES
CONN SKT 8PAIR SMD GOLD RA
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2502807 | 443-ARF6-08-S-RA-TR | 85AJ1572 | ARF6-08-S-RA-TR | |
| Product Name | Connectors,Interconnects | PCB Sockets | SMD Electronic Connector | Mezzanine Conn, R/a Rcpt, 8Pos, 1Row Rohs Compliant Samtec | Pluggable Connectors |
| Termination | Solder | Solder | Solder |