0.635 mm AcceleRate Slim Socket for ARC6
0.635 mm AcceleRate Slim Socket for ARC6
CONN SKT 8PAIR SMD GOLD VERT Product overview: ARF6-08-S-D-A-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-ARF6-08-S-D-A-K-
Win Source Part Number: 1338077-ARF6-08-S-D-
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: AcceleRate® ARF6
Number of Positions: 16
Features: Board Guide, Pick and Place Cap, Shielded
Connector Type: High Density Array
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 250
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ARF6-08
CONN SKT 8PAIR SMD GOLD VERT
MEZZANINE CONN, RCPT, 8POS, 2ROW ROHS COMPLIANT: YES
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2502805 | 443-ARF6-08-S-D-A-K-TR | 1338077-ARF6-08-S-D-A-K-TR | ARF6-08-S-D-A-K-TR | 85AJ1571 |
| Product Name | PCB Sockets | SMD Electronic Connector | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies | Pluggable Connectors | Mezzanine Conn, Rcpt, 8Pos, 2Row Rohs Compliant Samtec |
| Termination | Solder | Solder | Solder |