Samtec Inc. Connectors, Interconnects - Sockets for ICs, Transistors APA-324-G-N

Description
Win Source Part Number: 1045340-APA-324-G-N Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: APA Features: Open Frame Termination: Solder Package: Tube Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 18 Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 20.0µin (0.51µm) Contact Material - Post: Phosphor Bronze Mounting Type: Through Hole Alternative Parts (Cross-Reference): 5103309-1; 5103309-5; 5103308-2; 90130-1210; 02-08-2004; 70246-1001APA-324-G- N.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 2266-APA-324-G-N Base Product Number: APA-324
Request a Quote Datasheet
Description
Win Source Part Number: 1045340-APA-324-G-N Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: APA Features: Open Frame Termination: Solder Package: Tube Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 18 Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 20.0µin (0.51µm) Contact Material - Post: Phosphor Bronze Mounting Type: Through Hole Alternative Parts (Cross-Reference): 5103309-1; 5103309-5; 5103308-2; 90130-1210; 02-08-2004; 70246-1001APA-324-G- N.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 2266-APA-324-G-N Base Product Number: APA-324
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1045340-APA-324-G-N - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1045340-APA-324-G-N
Connectors, Interconnects - Sockets for ICs, Transistors 1045340-APA-324-G-N
Win Source Part Number: 1045340-APA-324-G-N Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: APA Features: Open Frame Termination: Solder Package: Tube Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 18 Number of Positions or Pins (Grid): 24 (2 x 12) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 20.0µin (0.51µm) Contact Material - Post: Phosphor Bronze Mounting Type: Through Hole Alternative Parts (Cross-Reference): 5103309-1; 5103309-5; 5103308-2; 90130-1210; 02-08-2004; 70246-1001APA-324-G- N.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 2266-APA-324-G-N Base Product Number: APA-324

Win Source Part Number: 1045340-APA-324-G-N
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: APA
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 18
Number of Positions or Pins (Grid): 24 (2 x 12)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 20.0µin (0.51µm)
Contact Material - Post: Phosphor Bronze
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 5103309-1; 5103309-5; 5103308-2; 90130-1210; 02-08-2004; 70246-1001APA-324-G-N.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 2266-APA-324-G-N
Base Product Number: APA-324

Buy Now
Singapore, Singapore
Electronic Connector
409-APA-324-G-N
Electronic Connector 409-APA-324-G-N
ADAPTER PLUG Product overview: APA-324-G-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-APA-324-G-N can be used for catalog matching and distributor lookup.

ADAPTER PLUG Product overview: APA-324-G-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-APA-324-G-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - APA-324-G-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm FleXYZ High-Density Board Stacke

2.00 mm FleXYZ High-Density Board Stacke

Buy Now
Ic Socket, Dip24, 24 Contact(S) Samtec - 04AK4671 - Newark, An Avnet Company
Chicago, IL, United States
Ic Socket, Dip24, 24 Contact(S) Samtec
04AK4671
Ic Socket, Dip24, 24 Contact(S) Samtec 04AK4671
IC SOCKET, DIP24, 24 CONTACT(S)

IC SOCKET, DIP24, 24 CONTACT(S)

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1045340-APA-324-G-N 409-APA-324-G-N APA-324-G-N 04AK4671
Product Name Connectors, Interconnects - Sockets for ICs, Transistors Electronic Connector Ic Socket, Dip24, 24 Contact(S) Samtec
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details