Samtec Inc. Dip Adapter, 14 Position, 2.54Mm; No. Of Contacts Samtec APA-314-G-N

Description
DIP ADAPTER, 14 POSITION, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP ADAPTER, 14 POSITION, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Adapter, 14 Position, 2.54Mm; No. Of Contacts Samtec - 47T6024 - Newark, An Avnet Company
Chicago, IL, United States
Dip Adapter, 14 Position, 2.54Mm; No. Of Contacts Samtec
47T6024
Dip Adapter, 14 Position, 2.54Mm; No. Of Contacts Samtec 47T6024
DIP ADAPTER, 14 POSITION, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP ADAPTER, 14 POSITION, 2.54MM; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - APA-314-G-N - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
APA-314-G-N
Sockets for ICs, Transistors APA-314-G-N
ADAPTER PLUG

ADAPTER PLUG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 47T6024 APA-314-G-N
Product Name Dip Adapter, 14 Position, 2.54Mm; No. Of Contacts Samtec Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1405 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details