Samtec Inc. OEM Parts - OEM Parts (A - B) - AP-628-T-A1 AP-628-T-A1

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045436-AP-628-T-A1 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Number of Contacts: 28 Gender: Male Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 5103309-1; 5103308-2; 5103309-5; 90130-1210; 02-08-2004; 70246-1001; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V Max Current Rating: 1 A
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045436-AP-628-T-A1 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Number of Contacts: 28 Gender: Male Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 5103309-1; 5103308-2; 5103309-5; 90130-1210; 02-08-2004; 70246-1001; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V Max Current Rating: 1 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AP-628-T-A1 - 1045436-AP-628-T-A1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AP-628-T-A1
1045436-AP-628-T-A1
OEM Parts - OEM Parts (A - B) - AP-628-T-A1 1045436-AP-628-T-A1
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045436-AP-628-T-A1 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Number of Contacts: 28 Gender: Male Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 5103309-1; 5103308-2; 5103309-5; 90130-1210; 02-08-2004; 70246-1001; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Voltage Rating (DC): 100 V Max Current Rating: 1 A

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045436-AP-628-T-A1
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Number of Contacts: 28
Gender: Male
Orientation: Straight
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): 5103309-1; 5103308-2; 5103309-5; 90130-1210; 02-08-2004; 70246-1001;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 100 V
Max Current Rating: 1 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1045436-AP-628-T-A1
Product Name OEM Parts - OEM Parts (A - B) - AP-628-T-A1
Unlock Full Specs
to access all available technical data