Samtec Inc. OEM Parts - OEM Parts (A - B) - ALC-320-SGT ALC-320-SGT

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009367-ALC-320-SGT Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 20 Gender: Female Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 43030-0009; 50212-8100; 90119-2110; 3-770476-1; 2-1571552-3; 1-2199299-5ALC320SGT ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009367-ALC-320-SGT Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 20 Gender: Female Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 43030-0009; 50212-8100; 90119-2110; 3-770476-1; 2-1571552-3; 1-2199299-5ALC320SGT ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - ALC-320-SGT - 1009367-ALC-320-SGT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - ALC-320-SGT
1009367-ALC-320-SGT
OEM Parts - OEM Parts (A - B) - ALC-320-SGT 1009367-ALC-320-SGT
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009367-ALC-320-SGT Packaging: Bulk Pitch: 2.54 mm Number of Rows: 2 Termination: Solder Number of Contacts: 20 Gender: Female Orientation: Straight Categories: OEM Parts(A-B) Alternative Parts (Cross-Reference): 43030-0009; 50212-8100; 90119-2110; 3-770476-1; 2-1571552-3; 1-2199299-5ALC320SGT ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009367-ALC-320-SGT
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 20
Gender: Female
Orientation: Straight
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): 43030-0009; 50212-8100; 90119-2110; 3-770476-1; 2-1571552-3; 1-2199299-5ALC320SGT;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1009367-ALC-320-SGT
Product Name OEM Parts - OEM Parts (A - B) - ALC-320-SGT
Unlock Full Specs
to access all available technical data