Samtec Inc. RF Connectors / Coaxial Connectors AFI-J-P-GF-ST-EM1

Description
RF Connectors / Coaxial Connectors 50 Ohm AFI Floating Adaptor
Datasheet
Description
RF Connectors / Coaxial Connectors 50 Ohm AFI Floating Adaptor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - AFI-J-P-GF-ST-EM1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
AFI-J-P-GF-ST-EM1
RF Connectors / Coaxial Connectors AFI-J-P-GF-ST-EM1
RF Connectors / Coaxial Connectors 50 Ohm AFI Floating Adaptor

RF Connectors / Coaxial Connectors 50 Ohm AFI Floating Adaptor

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number AFI-J-P-GF-ST-EM1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details