Samtec Inc. Board to Board & Mezzanine Connectors ADF6-40-03.5-L-4-2-A-TR

Description
0.635 mm AcceleRate HD High-Density 4-Ro
Request a Quote Datasheet
Description
0.635 mm AcceleRate HD High-Density 4-Ro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - ADF6-40-03.5-L-4-2-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ADF6-40-03.5-L-4-2-A-TR
Board to Board & Mezzanine Connectors ADF6-40-03.5-L-4-2-A-TR
0.635 mm AcceleRate HD High-Density 4-Ro

0.635 mm AcceleRate HD High-Density 4-Ro

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1055425-ADF6-40-03.5-L-4-2-A-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1055425-ADF6-40-03.5-L-4-2-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1055425-ADF6-40-03.5-L-4-2-A-TR
Win Source Part Number: 1055425-ADF6-40-03.5 -L-4-2-A-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: AcceleRate® ADF6 Number of Positions: 160 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: High Density Array, Female Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Strip Mated Stacking Heights: 5mm Height Above Board: 0.144" (3.66mm) Standard Package: 700 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: 612-ADF6-40-03.5-L-4 -2-A-TR Base Product Number: ADF6-40

Win Source Part Number: 1055425-ADF6-40-03.5-L-4-2-A-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: AcceleRate® ADF6
Number of Positions: 160
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: High Density Array, Female
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Strip
Mated Stacking Heights: 5mm
Height Above Board: 0.144" (3.66mm)
Standard Package: 700
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-ADF6-40-03.5-L-4-2-A-TR
Base Product Number: ADF6-40

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
308-ADF6-40-03.5-L-4-2-A-TR
SMD Electronic Connector 308-ADF6-40-03.5-L-4-2-A-TR
CONN 0.635MM SKT 40POS SMD Product overview: ADF6-40-03.5-L-4-2-A -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ADF6-40-03.5-L-4 -2-A-TR can be used for catalog matching and distributor lookup.

CONN 0.635MM SKT 40POS SMD Product overview: ADF6-40-03.5-L-4-2-A-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ADF6-40-03.5-L-4-2-A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Adf6-40-03.5-L-4-2-A-Tr - Tape & Reel Rohs Compliant Samtec - 94AH6108 - Newark, An Avnet Company
Chicago, IL, United States
Adf6-40-03.5-L-4-2-A-Tr - Tape & Reel Rohs Compliant Samtec
94AH6108
Adf6-40-03.5-L-4-2-A-Tr - Tape & Reel Rohs Compliant Samtec 94AH6108
ADF6-40-03.5-L-4-2-A -TR - TAPE & REEL ROHS COMPLIANT: YES

ADF6-40-03.5-L-4-2-A-TR - TAPE & REEL ROHS COMPLIANT: YES

Supplier's Site
Hd Array Female Conn, 160Pos, 4Row Rohs Compliant Samtec - 76AH9122 - Newark, An Avnet Company
Chicago, IL, United States
Hd Array Female Conn, 160Pos, 4Row Rohs Compliant Samtec
76AH9122
Hd Array Female Conn, 160Pos, 4Row Rohs Compliant Samtec 76AH9122
HD ARRAY FEMALE CONN, 160POS, 4ROW ROHS COMPLIANT: YES

HD ARRAY FEMALE CONN, 160POS, 4ROW ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ADF6-40-03.5-L-4-2-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ADF6-40-03.5-L-4-2-A-TR
CONN 0.635MM SKT 40POS SMD

CONN 0.635MM SKT 40POS SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ADF6-40-03.5-L-4-2-A-TR 1055425-ADF6-40-03.5-L-4-2-A-TR 308-ADF6-40-03.5-L-4-2-A-TR 94AH6108 ADF6-40-03.5-L-4-2-A-TR
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Adf6-40-03.5-L-4-2-A-Tr - Tape & Reel Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data