Samsung Electronics Co., Ltd. Tantalum Capacitors - TCSCS1E106MBAR TCSCS1E106MBAR

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186614-TCSCS1E106MB AR Packaging: Tape & Reel Length: 3.5 mm Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 1.8 Ω Height: 1.9 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 2.8 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186614-TCSCS1E106MB AR Packaging: Tape & Reel Length: 3.5 mm Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 1.8 Ω Height: 1.9 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 2.8 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TCSCS1E106MBAR - 1186614-TCSCS1E106MBAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCS1E106MBAR
1186614-TCSCS1E106MBAR
Tantalum Capacitors - TCSCS1E106MBAR 1186614-TCSCS1E106MBAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186614-TCSCS1E106MB AR Packaging: Tape & Reel Length: 3.5 mm Capacitance: 10 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 1.8 Ω Height: 1.9 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 2.8 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186614-TCSCS1E106MBAR
Packaging: Tape & Reel
Length: 3.5 mm
Capacitance: 10 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 1.8 Ω
Height: 1.9 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
SMD 10uF 25V 1.8 Ohm Capacitor
59-TCSCS1E106MBAR
SMD 10uF 25V 1.8 Ohm Capacitor 59-TCSCS1E106MBAR
Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C T/R Product overview: TCSCS1E106MBAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1E106MBAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 25V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 125°C T/R Product overview: TCSCS1E106MBAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 1.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1E106MBAR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1186614-TCSCS1E106MBAR 59-TCSCS1E106MBAR
Product Name Tantalum Capacitors - TCSCS1E106MBAR SMD 10uF 25V 1.8 Ohm Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 227SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details