Samsung Electronics Co., Ltd. SMD 33uF 20V 1.2 Ohm Capacitor TCSCS1D336MCAR

Description
Cap Tant Solid 33uF 20V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1D336MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1D336MCAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 33uF 20V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1D336MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1D336MCAR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 20V 1.2 Ohm Capacitor
59-TCSCS1D336MCAR
SMD 33uF 20V 1.2 Ohm Capacitor 59-TCSCS1D336MCAR
Cap Tant Solid 33uF 20V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1D336MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1D336MCAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 20V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1D336MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 20V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 20V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1D336MCAR can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TCSCS1D336MCAR - 1098707-TCSCS1D336MCAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCS1D336MCAR
1098707-TCSCS1D336MCAR
Tantalum Capacitors - TCSCS1D336MCAR 1098707-TCSCS1D336MCAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098707-TCSCS1D336MC AR Packaging: Tape & Reel Length: 6 mm Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 1.2 Ω Height: 2.5 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098707-TCSCS1D336MCAR
Packaging: Tape & Reel
Length: 6 mm
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 1.2 Ω
Height: 2.5 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TCSCS1D336MCAR 1098707-TCSCS1D336MCAR
Product Name SMD 33uF 20V 1.2 Ohm Capacitor Tantalum Capacitors - TCSCS1D336MCAR
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701325 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details