Samsung Electronics Co., Ltd. SMD 100uF 10V 1.2 Ohm Capacitor TCSCS1A107MCAR

Description
Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1A107MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A107MCAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1A107MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A107MCAR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V 1.2 Ohm Capacitor
59-TCSCS1A107MCAR
SMD 100uF 10V 1.2 Ohm Capacitor 59-TCSCS1A107MCAR
Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1A107MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A107MCAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TCSCS1A107MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS1A107MCAR can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TCSCS1A107MCAR - 1098702-TCSCS1A107MCAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCS1A107MCAR
1098702-TCSCS1A107MCAR
Tantalum Capacitors - TCSCS1A107MCAR 1098702-TCSCS1A107MCAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098702-TCSCS1A107MC AR Packaging: Tape & Reel Length: 6 mm Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 1.2 Ω Height: 2.5 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.2 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098702-TCSCS1A107MCAR
Packaging: Tape & Reel
Length: 6 mm
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 1.2 Ω
Height: 2.5 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TCSCS1A107MCAR 1098702-TCSCS1A107MCAR
Product Name SMD 100uF 10V 1.2 Ohm Capacitor Tantalum Capacitors - TCSCS1A107MCAR
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details