Samsung Electronics Co., Ltd. SMD 22uF 6.3V 2 Ohm Capacitor TCSCS0J226MAAR

Description
Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TCSCS0J226MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS0J226MAAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TCSCS0J226MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS0J226MAAR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 6.3V 2 Ohm Capacitor
59-TCSCS0J226MAAR
SMD 22uF 6.3V 2 Ohm Capacitor 59-TCSCS0J226MAAR
Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TCSCS0J226MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS0J226MAAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TCSCS0J226MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCS0J226MAAR can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TCSCS0J226MAAR - 968194-TCSCS0J226MAAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCS0J226MAAR
968194-TCSCS0J226MAAR
Tantalum Capacitors - TCSCS0J226MAAR 968194-TCSCS0J226MAAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968194-TCSCS0J226MAA R Packaging: Tape & Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: 20 % Polarity: Polar ESR (Equivalent Series Resistance): 2 Ω Height: 1.6 mm Dissipation Factor: 8 % Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968194-TCSCS0J226MAAR
Packaging: Tape & Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 2 Ω
Height: 1.6 mm
Dissipation Factor: 8 %
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TCSCS0J226MAAR 968194-TCSCS0J226MAAR
Product Name SMD 22uF 6.3V 2 Ohm Capacitor Tantalum Capacitors - TCSCS0J226MAAR
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Tantalum Capacitors - TAS156K020P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers