Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098699-TCSCN1E475MC
Packaging: Tape & Reel
Length: 6 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 20 %
Polarity: Polar
ESR (Equivalent Series Resistance): 2.4 Ω
Height: 2.5 mm
Dissipation Factor: 6 %
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.2 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Cap Tant Solid 4.7uF 25V C CASE 20% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 2.4 Ohm 125°C Automotive T/R Product overview: TCSCN1E475MCAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 4.7uF, 25V, 2.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 4.7uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCN1E475MCAR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1098699-TCSCN1E475MCAR | 59-TCSCN1E475MCAR |
| Product Name | Tantalum Capacitors - TCSCN1E475MCAR | Automotive SMD 4.7uF 25V Capacitor |
| RoHS Compliant | Yes | Yes |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |