LED LM561B WARM WHT 3000K 5630 Product overview: SPMWHT541MD5WAV0S3 from Samsung Semiconductor is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SPMWHT541MD5WAV0
Win Source Part Number: 1383525-SPMWHT541MD5
Category: Optoelectronics>Whit
Series: LM561B
Color: White, Warm
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500 pcs
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 3000K
Flux @ 25°C, Current - Test: 30lm (29lm ~ 31lm)
Lumens/Watt @ Current - Test: 156 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Mounting Type: Surface Mount
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2A (4 Weeks)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | 124-SPMWHT541MD5WAV0S3 | SPMWHT541MD5WAV0S3 |
| Product Name | White Led Lighting | Optoelectronics - White LED Lighting |