Samsung Electronics Co., Ltd. White Led Lighting SPMWHT541MD5WAT0S2

Description
LED LM561B NEUT WHT 4000K 5630 Product overview: SPMWHT541MD5WAT0S2 from Samsung Semiconductor is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SPMWHT541MD5WAT0 S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED LM561B NEUT WHT 4000K 5630 Product overview: SPMWHT541MD5WAT0S2 from Samsung Semiconductor is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SPMWHT541MD5WAT0 S2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
White Led Lighting
124-SPMWHT541MD5WAT0S2
White Led Lighting 124-SPMWHT541MD5WAT0S2
LED LM561B NEUT WHT 4000K 5630 Product overview: SPMWHT541MD5WAT0S2 from Samsung Semiconductor is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SPMWHT541MD5WAT0 S2 can be used for catalog matching and distributor lookup.

LED LM561B NEUT WHT 4000K 5630 Product overview: SPMWHT541MD5WAT0S2 from Samsung Semiconductor is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SPMWHT541MD5WAT0S2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoelectronics - White LED Lighting - SPMWHT541MD5WAT0S2 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - White LED Lighting
SPMWHT541MD5WAT0S2
Optoelectronics - White LED Lighting SPMWHT541MD5WAT0S2
Win Source Part Number: 1383524-SPMWHT541MD5 WAT0S2 Category: Optoelectronics>Whit e LED Lighting Series: LM561B Color: White, Neutral Package: Tape & Reel Size / Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 2,500 pcs Current - Max: 150mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 4000K Flux @ 25°C, Current - Test: 29lm (28lm ~ 30lm) Lumens/Watt @ Current - Test: 151 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 16°C/W Mounting Type: Surface Mount Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: 5630 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Samsung Product Status: Obsolete Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1383524-SPMWHT541MD5WAT0S2
Category: Optoelectronics>White LED Lighting
Series: LM561B
Color: White, Neutral
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 2,500 pcs
Current - Max: 150mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 29lm (28lm ~ 30lm)
Lumens/Watt @ Current - Test: 151 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 16°C/W
Mounting Type: Surface Mount
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: 5630
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Samsung
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Lamps LED Lamps
Product Number 124-SPMWHT541MD5WAT0S2 SPMWHT541MD5WAT0S2
Product Name White Led Lighting Optoelectronics - White LED Lighting
Unlock Full Specs
to access all available technical data