Samsung Electronics Co., Ltd. Optoelectronics White LED Lighting SPMWH1228FD5WARMSE

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Samsung Semiconductor, Inc. Category: Optoelectronics White LED Lighting Series: LM281B+ Package: Tape & Reel (TR) Color: White, Cool CCT (K): 5000K Package / Case: 1113 (2835 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Samsung Semiconductor, Inc. Category: Optoelectronics White LED Lighting Series: LM281B+ Package: Tape & Reel (TR) Color: White, Cool CCT (K): 5000K Package / Case: 1113 (2835 Metric) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics White LED Lighting - SPMWH1228FD5WARMSE - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics White LED Lighting
SPMWH1228FD5WARMSE
Optoelectronics White LED Lighting SPMWH1228FD5WARMSE
Alternative Parts (Cross-Reference): Cross Manufacturer: Samsung Semiconductor, Inc. Category: Optoelectronics White LED Lighting Series: LM281B+ Package: Tape & Reel (TR) Color: White, Cool CCT (K): 5000K Package / Case: 1113 (2835 Metric) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Samsung Semiconductor, Inc.
Category: Optoelectronics White LED Lighting
Series: LM281B+
Package: Tape & Reel (TR)
Color: White, Cool
CCT (K): 5000K
Package / Case: 1113 (2835 Metric)
Mounting Type: Surface Mount

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-SPMWH1228FD5WARMSE
Color Led Lighting 125-SPMWH1228FD5WARMSE
Single Color LED, Product overview: SPMWH1228FD5WARMSE from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPMWH1228FD5WARM SE can be used for catalog matching and distributor lookup.

Single Color LED, Product overview: SPMWH1228FD5WARMSE from SAMSUNG is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-SPMWH1228FD5WARMSE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number SPMWH1228FD5WARMSE 125-SPMWH1228FD5WARMSE
Product Name Optoelectronics White LED Lighting Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2222233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 70 watts
View Details